MOSFET N-CH 100V 73A D2PAK Product overview: IRFS4610TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4610TRLPBF can be used for catalog matching and distributor lookup.
N-Channel 100V 73A (Tc) 190W (Tc) Surface Mount D2PAK
N-Channel 100V 73A (Tc) 190W (Tc) Surface Mount D2PAK
N-Channel 100V 73A (Tc) 190W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 017715-IRFS4610TRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 73A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 3550pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 44A, 10V
Alternative Parts (Cross-Reference): IRFS4610PBF; IRFS4610TRL; IRFS4610; IRFS4610TRLPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET MOSFT 100V 73A 14mOhm 90nC Qg
MOSFET N-CH 100V 73A D2PAK
MOSFET, N-CH, 100V, 73A, 175DEG C, 190W; Transistor Polarity:N Channel; Continuous Drain Current Id:73A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 100V 73A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFS4610TRLPBF | IRFS4610TRLPBFDKR-ND | 017715-IRFS4610TRLPBF | IRFS4610TRLPBF | IRFS4610TRLPBF | 64AH3712 | IRFS4610TRLPBF |
| Product Name | 100V 73A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4610TRLPBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 73A, 175Deg C, 190W; Transistor Polarity Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||
| PD | 190 milliwatts | 190000 milliwatts | 190000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |