Infineon Technologies AG 150V 33A MOSFET Transistor IRFSL4615PBF

Description
MOSFET N-CH 150V 33A TO-262 Product overview: IRFSL4615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFSL4615PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 33A TO-262 Product overview: IRFSL4615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFSL4615PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 33A MOSFET Transistor
285-IRFSL4615PBF
150V 33A MOSFET Transistor 285-IRFSL4615PBF
MOSFET N-CH 150V 33A TO-262 Product overview: IRFSL4615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFSL4615PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 33A TO-262 Product overview: IRFSL4615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFSL4615PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4615PBF - 040759-IRFSL4615PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4615PBF
040759-IRFSL4615PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4615PBF 040759-IRFSL4615PBF
Manufacturer: Infineon Technologies Win Source Part Number: 040759-IRFSL4615PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 144W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1750pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 21A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 040759-IRFSL4615PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 144W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1750pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFSL4615PBF 040759-IRFSL4615PBF
Product Name 150V 33A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4615PBF
Polarity N-Channel N-Channel; N-Channel
PD 144000 milliwatts 144000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A - CSD17553Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0040 ohms
View Details
6 suppliers
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers