Infineon Technologies AG Single FETs, MOSFETs IRFU1205PBF

Description
N-Channel 55V 44A (Tc) 107W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet
Description
N-Channel 55V 44A (Tc) 107W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU1205PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU1205PBF-ND
Single FETs, MOSFETs IRFU1205PBF-ND
N-Channel 55V 44A (Tc) 107W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 55V 44A (Tc) 107W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
Singapore, Singapore
55V 44A MOSFET Transistor
278-IRFU1205PBF
55V 44A MOSFET Transistor 278-IRFU1205PBF
MOSFET N-CH 55V 44A IPAK Product overview: IRFU1205PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU1205PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 44A IPAK Product overview: IRFU1205PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU1205PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1205PBF - 069601-IRFU1205PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1205PBF
069601-IRFU1205PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1205PBF 069601-IRFU1205PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069601-IRFU1205PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 26A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069601-IRFU1205PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 26A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 37A 27mOhm 43.3nC

MOSFET MOSFT 55V 37A 27mOhm 43.3nC

Buy Now Datasheet
MOSFET N-CH 55V 44A I-PAK - 376-IRFU1205PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 44A I-PAK
376-IRFU1205PBF
MOSFET N-CH 55V 44A I-PAK 376-IRFU1205PBF
MOSFET N-CH 55V 44A I-PAK

MOSFET N-CH 55V 44A I-PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU1205PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU1205PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU1205PBF
MOSFET N-CH 55V 44A IPAK

MOSFET N-CH 55V 44A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFU1205PBF-ND 278-IRFU1205PBF 069601-IRFU1205PBF IRFU1205PBF 376-IRFU1205PBF IRFU1205PBF
Product Name Single FETs, MOSFETs 55V 44A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1205PBF MOSFET MOSFET N-CH 55V 44A I-PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA Tube SOT3; IPAK (TO-251) TO-251-3 Short Leads, IPak, TO-251AA
PD 107000 milliwatts 107000 milliwatts 69000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AIGB40N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers