Infineon Technologies AG Single FETs, MOSFETs IRFZ46ZSPBF

Description
N-Channel 55V 51A (Tc) 82W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 55V 51A (Tc) 82W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFZ46ZSPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ46ZSPBF-ND
Single FETs, MOSFETs IRFZ46ZSPBF-ND
N-Channel 55V 51A (Tc) 82W (Tc) Surface Mount D2PAK

N-Channel 55V 51A (Tc) 82W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46ZSPBF - 040767-IRFZ46ZSPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46ZSPBF
040767-IRFZ46ZSPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46ZSPBF 040767-IRFZ46ZSPBF
Manufacturer: Infineon Technologies Win Source Part Number: 040767-IRFZ46ZSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 82W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 51A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1460pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.6 mOhm @ 31A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040767-IRFZ46ZSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 82W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 51A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1460pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.6 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
55V 51A MOSFET Transistor
278-IRFZ46ZSPBF
55V 51A MOSFET Transistor 278-IRFZ46ZSPBF
MOSFET N-CH 55V 51A D2PAK Product overview: IRFZ46ZSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46ZSPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 51A D2PAK Product overview: IRFZ46ZSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46ZSPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ46ZSPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ46ZSPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ46ZSPBF
MOSFET N-CH 55V 51A D2PAK

MOSFET N-CH 55V 51A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFZ46ZSPBF-ND 040767-IRFZ46ZSPBF 278-IRFZ46ZSPBF IRFZ46ZSPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46ZSPBF 55V 51A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers