Infineon Technologies AG Single FETs, MOSFETs IRFS7762PBF

Description
N-Channel 75V 85A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263AB)
Request a Quote Datasheet
Description
N-Channel 75V 85A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS7762PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS7762PBF-ND
Single FETs, MOSFETs IRFS7762PBF-ND
N-Channel 75V 85A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263AB)

N-Channel 75V 85A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263AB)

Buy Now Datasheet
Singapore, Singapore
75V 85A MOSFET Transistor
278-IRFS7762PBF
75V 85A MOSFET Transistor 278-IRFS7762PBF
MOSFET N-CH 75V 85A D2PAK Product overview: IRFS7762PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7762PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 85A D2PAK Product overview: IRFS7762PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7762PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFS7762PBF - 1188037-IRFS7762PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFS7762PBF
1188037-IRFS7762PBF
FETs - Single - IRFS7762PBF 1188037-IRFS7762PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188037-IRFS7762PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 140W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 75V Id - Continuous Drain Current: 85A Rds On (Maximum) at Id, Vgs: 6.7mOhm at 51A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.7V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4440pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188037-IRFS7762PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (TO-263AB)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 140W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 75V
Id - Continuous Drain Current: 85A
Rds On (Maximum) at Id, Vgs: 6.7mOhm at 51A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.7V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4440pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS7762PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS7762PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS7762PBF
MOSFET N-CH 75V 85A D2PAK

MOSFET N-CH 75V 85A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFS7762PBF-ND 278-IRFS7762PBF 1188037-IRFS7762PBF IRFS7762PBF
Product Name Single FETs, MOSFETs 75V 85A MOSFET Transistor FETs - Single - IRFS7762PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3 4440 pF @ 25 V
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data