Infineon Technologies AG 600V 16A 60W IGBT Transistor IRG4BC20FD-S

Description
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20FD-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20FD-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20FD-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20FD-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A 60W IGBT Transistor
279-IRG4BC20FD-S
600V 16A 60W IGBT Transistor 279-IRG4BC20FD-S
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20FD-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20FD-S can be used for catalog matching and distributor lookup.

IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20FD-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20FD-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC20FD-S - 121748-IRG4BC20FD-S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20FD-S
121748-IRG4BC20FD-S
IGBTs - Single - IRG4BC20FD-S 121748-IRG4BC20FD-S
Manufacturer: Infineon Technologies Win Source Part Number: 121748-IRG4BC20FD-S Packaging: Tube/Rail Mounting: SMD (SMT) Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 27nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 64A Collector-emitter saturation voltage(Max): 2V @ 15V, 9A Total Switching Energy(Ets): 250μJ (on), 640μJ (off) Turn-on and Turn-off delay time: 43ns/240ns Testing Conditions: 480V, 9A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 121748-IRG4BC20FD-S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 64A
Collector-emitter saturation voltage(Max): 2V @ 15V, 9A
Total Switching Energy(Ets): 250μJ (on), 640μJ (off)
Turn-on and Turn-off delay time: 43ns/240ns
Testing Conditions: 480V, 9A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRG4BC20FD-S-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC20FD-S-ND
Single IGBTs IRG4BC20FD-S-ND
IGBT 600V 16A 60W Surface Mount D2PAK

IGBT 600V 16A 60W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC20FD-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC20FD-S
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC20FD-S
IGBT 600V 16A 60W D2PAK

IGBT 600V 16A 60W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC20FD-S 121748-IRG4BC20FD-S IRG4BC20FD-S-ND IRG4BC20FD-S
Product Name 600V 16A 60W IGBT Transistor IGBTs - Single - IRG4BC20FD-S Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKWH25N120CS7XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
IGBTs - Modules - DDB2U30N08VRBOMA1307 - 888017-DDB2U30N08VRBOMA1307 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IGBT - 47712022 - Radwell International
Fuji Electric Corp. of America
View Details