Infineon Technologies AG Single FETs, MOSFETs IRFU3708

Description
N-Channel 30V 61A (Tc) 87W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet
Description
N-Channel 30V 61A (Tc) 87W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU3708-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU3708-ND
Single FETs, MOSFETs IRFU3708-ND
N-Channel 30V 61A (Tc) 87W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 30V 61A (Tc) 87W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3708 - 1040384-IRFU3708 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3708
1040384-IRFU3708
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3708 1040384-IRFU3708
Manufacturer: Infineon Technologies Win Source Part Number: 1040384-IRFU3708 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 87W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 61A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 24nC @ 4.5V Max Input Capacitance: 2417pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1040384-IRFU3708
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 87W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 61A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 2417pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 61A MOSFET Transistor
278-IRFU3708
30V 61A MOSFET Transistor 278-IRFU3708
MOSFET N-CH 30V 61A IPAK Product overview: IRFU3708 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3708 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 61A IPAK Product overview: IRFU3708 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3708 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU3708 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU3708
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU3708
MOSFET N-CH 30V 61A IPAK

MOSFET N-CH 30V 61A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFU3708-ND 1040384-IRFU3708 278-IRFU3708 IRFU3708
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3708 30V 61A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; IPAK (TO-251) Tube TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
40V 31A MOSFET Transistor - 278-AUIRF7737L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
4 suppliers