Infineon Technologies AG 75V 85A MOSFET Transistor IRFS7762TRLPBF

Description
MOSFET N-CH 75V 85A D2PAK Product overview: IRFS7762TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7762TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 85A D2PAK Product overview: IRFS7762TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7762TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 85A MOSFET Transistor
278-IRFS7762TRLPBF
75V 85A MOSFET Transistor 278-IRFS7762TRLPBF
MOSFET N-CH 75V 85A D2PAK Product overview: IRFS7762TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7762TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 85A D2PAK Product overview: IRFS7762TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7762TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS7762TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS7762TRLPBFTR-ND
Single FETs, MOSFETs IRFS7762TRLPBFTR-ND
N-Channel 75V 85A (Tc) 140W (Tc) Surface Mount PG-TO263-3

N-Channel 75V 85A (Tc) 140W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 75V Single N-Channel HEXFET

MOSFET 75V Single N-Channel HEXFET

Buy Now Datasheet
MOSFET N-CH 75V 104A D2PAK - 376-IRFS7762TRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 75V 104A D2PAK
376-IRFS7762TRLPBF
MOSFET N-CH 75V 104A D2PAK 376-IRFS7762TRLPBF
MOSFET N-CH 75V 104A D2PAK

MOSFET N-CH 75V 104A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS7762TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS7762TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS7762TRLPBF
MOSFET N-CH 75V 85A D2PAK

MOSFET N-CH 75V 85A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFS7762TRLPBF IRFS7762TRLPBFTR-ND IRFS7762TRLPBF 376-IRFS7762TRLPBF IRFS7762TRLPBF
Product Name 75V 85A MOSFET Transistor Single FETs, MOSFETs MOSFET MOSFET N-CH 75V 104A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data