Infineon Technologies AG Single IGBTs IRG4BC30FD-SPBF

Description
IGBT 600V 31A 100W Surface Mount D2PAK
Request a Quote Datasheet
Description
IGBT 600V 31A 100W Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4BC30FD-SPBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 31A 100W Surface Mount D2PAK

IGBT 600V 31A 100W Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
600V 31A 100W IGBT Transistor
279-IRG4BC30FD-SPBF
600V 31A 100W IGBT Transistor 279-IRG4BC30FD-SPBF
IGBT 600V 31A 100W D2PAK Product overview: IRG4BC30FD-SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30FD-SPBF can be used for catalog matching and distributor lookup.

IGBT 600V 31A 100W D2PAK Product overview: IRG4BC30FD-SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30FD-SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC30FD-SPBF - 110112-IRG4BC30FD-SPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC30FD-SPBF
110112-IRG4BC30FD-SPBF
IGBTs - Single - IRG4BC30FD-SPBF 110112-IRG4BC30FD-SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 110112-IRG4BC30FD-SP BF Packaging: Tube/Rail Mounting: SMD (SMT) Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 51nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 31A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 124A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 17A Total Switching Energy(Ets): 630μJ (on), 1.39mJ (off) Turn-on and Turn-off delay time: 42ns/230ns Testing Conditions: 480V, 17A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 110112-IRG4BC30FD-SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 51nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 31A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 124A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 17A
Total Switching Energy(Ets): 630μJ (on), 1.39mJ (off)
Turn-on and Turn-off delay time: 42ns/230ns
Testing Conditions: 480V, 17A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4BC30FD-SPBF
IGBT Transistors IRG4BC30FD-SPBF
IGBT Transistors 600V HYPERFAST 1-8 KHZ CO-PACK IGBT

IGBT Transistors 600V HYPERFAST 1-8 KHZ CO-PACK IGBT

Buy Now Datasheet
Igbt Single Transistor, 31 A, 1.8 V, 100 W, 600 V, To-263, 3 Rohs Compliant Infineon - 97K2279 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 31 A, 1.8 V, 100 W, 600 V, To-263, 3 Rohs Compliant Infineon
97K2279
Igbt Single Transistor, 31 A, 1.8 V, 100 W, 600 V, To-263, 3 Rohs Compliant Infineon 97K2279
IGBT Single Transistor, 31 A, 1.8 V, 100 W, 600 V, TO-263, 3 RoHS Compliant: Yes

IGBT Single Transistor, 31 A, 1.8 V, 100 W, 600 V, TO-263, 3 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC30FD-SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC30FD-SPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC30FD-SPBF
IGBT 600V 31A 100W D2PAK

IGBT 600V 31A 100W D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4BC30FD-SPBF-ND 279-IRG4BC30FD-SPBF 110112-IRG4BC30FD-SPBF IRG4BC30FD-SPBF 97K2279 IRG4BC30FD-SPBF
Product Name Single IGBTs 600V 31A 100W IGBT Transistor IGBTs - Single - IRG4BC30FD-SPBF IGBT Transistors Igbt Single Transistor, 31 A, 1.8 V, 100 W, 600 V, To-263, 3 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data