N-Channel 60V 240A (Tc) 290W (Tc) Surface Mount D2PAK (7-Lead)
Win Source Part Number: 963743-IRFS7534TRL7P
Category: Discrete Semiconductor Products>Transistors
Series: HEXFET®, StrongIRFET™
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Rds On (Max) @ Id, Vgs: 1.95mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 3.7V @ 250µA
Power Dissipation (Max): 290W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: D2PAK (7-Lead)
Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9990 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRFS7530TRL7PP; IRFS7530TRLPBF; IRFS7530-7PPBF; STH260N6F6-6; STH265N6F6-6AGSP0015
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IRFS7534TRL7PPDK
Base Product Number: IRFS7534
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
MOSFET N CH 60V 240A D2PAK Product overview: IRFS7534TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7534TRL7PP can be used for catalog matching and distributor lookup.
MOSFET N CH 60V 240A D2PAK
MOSFET MOSFET N CH 60V 240A D2PAK
MOSFET N CH 60V 240A D2PAK
MOSFET Transistor, N Channel, 240 A, 60 V, 0.0016 ohm, 10 V, 3.7 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-IRFS7534TRL7PPTR-ND | 963743-IRFS7534TRL7PP | 278-IRFS7534TRL7PP | IRFS7534TRL7PP | IRFS7534TRL7PP | IRFS7534TRL7PP | 49X0792 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 60V 240A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 240 A, 60 V, 0.0016 Ohm, 10 V, 3.7 V Rohs Compliant Infineon |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB | SOT3 | Tape & Reel (TR) | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | TO-263; TO-263-7, D²Pak (6 Leads + Tab) | TO-3 | |
| PD | 290000 milliwatts | 290 milliwatts | 290000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| MOSFET Operating Mode | Enhancement |