N-Channel 100V 180A (Tc) 375W (Tc) Through Hole TO-262
MOSFET N-CH 100V 180A TO262 Product overview: IRFSL4010PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4010PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1188049-IRFSL4010PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 375W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 180A
Rds On (Maximum) at Id, Vgs: 4.7mOhm at 106A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 215nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9575pF at 50V
MOSFET N-CH 100V 180A TO-262
MOSFET MOSFT 100V 180A 4.7mOhm 143nC
MOSFET N-CH 100V 180A TO262
MOSFET N-CH 100V 180A TO262
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-IRFSL4010PBF-ND | 278-IRFSL4010PBF | 1188049-IRFSL4010PBF | 376-IRFSL4010PBF | IRFSL4010PBF | IRFSL4010PBF | IRFSL4010PBF |
| Product Name | Single FETs, MOSFETs | 100V 180A MOSFET Transistor | FETs - Single - IRFSL4010PBF | MOSFET N-CH 100V 180A TO-262 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | SOT3 | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA | ||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | 100 volts | |||
| PD | 375 milliwatts | 375000 milliwatts | 375000 milliwatts | 375000 milliwatts |