Manufacturer: Infineon Technologies
Win Source Part Number: 777076-IRFS7787TRLPB
Series: HEXFET, StrongIRFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 76A (Tc)
Family Name: IRFS7787PbF
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: D2PAK (TO-263AB)
Channel Type Type: N
Drain Source Voltage: 75V
Vgs(th) (Maximum) @ Id: 3.7V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 109nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4020pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.4 mOhm @ 46A, 10V
Alternative Parts (Cross-Reference): NP84N075KUE-E1; BUK6610-75C; BUK9609-75A; BUK7613-75B;
Introduction Date: September 30, 2014
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
MOSFET N-CH 75V 76A D2PAK Product overview: IRFS7787TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7787TRLPBF can be used for catalog matching and distributor lookup.
N-Channel 75V 76A (Tc) 125W (Tc) Surface Mount PG-TO263-3
MOSFET N-CH 75V 76A D2PAK
MOSFET 75V Single N-Channel HEXFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 777076-IRFS7787TRLPBF | 278-IRFS7787TRLPBF | IRFS7787TRLPBFTR-ND | IRFS7787TRLPBF | IRFS7787TRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7787TRLPBF | 75V 76A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 125000 milliwatts | 125000 milliwatts |