Infineon Technologies AG Single FETs, MOSFETs IRFSL7762PBF

Description
N-Channel 75V 85A (Tc) 140W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 75V 85A (Tc) 140W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFSL7762PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFSL7762PBF-ND
Single FETs, MOSFETs IRFSL7762PBF-ND
N-Channel 75V 85A (Tc) 140W (Tc) Through Hole TO-262

N-Channel 75V 85A (Tc) 140W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL7762PBF - 1047191-IRFSL7762PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL7762PBF
1047191-IRFSL7762PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL7762PBF 1047191-IRFSL7762PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047191-IRFSL7762PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3.7V @ 100μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 4440pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 51A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047191-IRFSL7762PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 100μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 4440pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 51A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75V 85A MOSFET Transistor
278-IRFSL7762PBF
75V 85A MOSFET Transistor 278-IRFSL7762PBF
MOSFET N-CH 75V 85A TO262 Product overview: IRFSL7762PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL7762PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 85A TO262 Product overview: IRFSL7762PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL7762PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFSL7762PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFSL7762PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFSL7762PBF
MOSFET N-CH 75V 85A TO262

MOSFET N-CH 75V 85A TO262

Supplier's Site
MOSFET N-CH 75V 85A TO262 - 376-IRFSL7762PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 75V 85A TO262
376-IRFSL7762PBF
MOSFET N-CH 75V 85A TO262 376-IRFSL7762PBF
MOSFET N-CH 75V 85A TO262

MOSFET N-CH 75V 85A TO262

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFSL7762PBF-ND 1047191-IRFSL7762PBF 278-IRFSL7762PBF IRFSL7762PBF 376-IRFSL7762PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL7762PBF 75V 85A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 75V 85A TO262
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262 Tube TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 75 volts
Unlock Full Specs
to access all available technical data