Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single IRG4BC30K-STRLP

Description
Win Source Part Number: 969371-IRG4BC30K-STR LP Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Power - Max: 100 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 28 A Current - Collector Pulsed (Icm): 56 A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 16A Switching Energy: 360µJ (on), 510µJ (off) Input Type: Standard Gate Charge: 67 nC Td (on/off) @ 25°C: 26ns/130ns Test Condition: 480V, 16A, 23Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRG4BC30K-STRLPCT,IR G4BC30K-STRLP-ND,SP0 01541356,IRG4BC30K-S TRLPTR,IRG4BC30KSTRL P,IRG4BC30K-STRLPDKR Base Product Number: IRG4BC30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 969371-IRG4BC30K-STR LP Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Power - Max: 100 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 28 A Current - Collector Pulsed (Icm): 56 A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 16A Switching Energy: 360µJ (on), 510µJ (off) Input Type: Standard Gate Charge: 67 nC Td (on/off) @ 25°C: 26ns/130ns Test Condition: 480V, 16A, 23Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRG4BC30K-STRLPCT,IR G4BC30K-STRLP-ND,SP0 01541356,IRG4BC30K-S TRLPTR,IRG4BC30KSTRL P,IRG4BC30K-STRLPDKR Base Product Number: IRG4BC30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 969371-IRG4BC30K-STRLP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
969371-IRG4BC30K-STRLP
Discrete Semiconductor Products - Transistors - IGBTs - Single 969371-IRG4BC30K-STRLP
Win Source Part Number: 969371-IRG4BC30K-STR LP Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Power - Max: 100 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 28 A Current - Collector Pulsed (Icm): 56 A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 16A Switching Energy: 360µJ (on), 510µJ (off) Input Type: Standard Gate Charge: 67 nC Td (on/off) @ 25°C: 26ns/130ns Test Condition: 480V, 16A, 23Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRG4BC30K-STRLPCT,IR G4BC30K-STRLP-ND,SP0 01541356,IRG4BC30K-S TRLPTR,IRG4BC30KSTRL P,IRG4BC30K-STRLPDKR Base Product Number: IRG4BC30 Product Status: Obsolete

Win Source Part Number: 969371-IRG4BC30K-STRLP
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Power - Max: 100 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 28 A
Current - Collector Pulsed (Icm): 56 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 16A
Switching Energy: 360µJ (on), 510µJ (off)
Input Type: Standard
Gate Charge: 67 nC
Td (on/off) @ 25°C: 26ns/130ns
Test Condition: 480V, 16A, 23Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRG4BC30K-STRLPCT,IRG4BC30K-STRLP-ND,SP001541356,IRG4BC30K-STRLPTR,IRG4BC30KSTRLP,IRG4BC30K-STRLPDKR
Base Product Number: IRG4BC30
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600V 28A 100W IGBT Transistor
279-IRG4BC30K-STRLP
600V 28A 100W IGBT Transistor 279-IRG4BC30K-STRLP
IGBT 600V 28A 100W D2PAK Product overview: IRG4BC30K-STRLP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30K-STRLP can be used for catalog matching and distributor lookup.

IGBT 600V 28A 100W D2PAK Product overview: IRG4BC30K-STRLP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30K-STRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4BC30K-STRLPTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 28A 100W Surface Mount D2PAK

IGBT 600V 28A 100W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC30K-STRLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC30K-STRLP
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC30K-STRLP
IGBT 600V 28A 100W D2PAK

IGBT 600V 28A 100W D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 969371-IRG4BC30K-STRLP 279-IRG4BC30K-STRLP IRG4BC30K-STRLPTR-ND IRG4BC30K-STRLP
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 28A 100W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

600V 140A 454W IGBT Transistor - 279-AUIRGP4066D1-E - ERSAELECTRONICS PTE. LTD.
Specs
PD 454 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
IGBTs - Single - RJH6075DPM-N0#T0 - 891742-RJH6075DPM-N0#T0 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW25N120VD - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 25 amps
Switching Speed 20 kHz
View Details