MOSFET N-CH 55V 64A TO-220AB Product overview: IRFZ48N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 64A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ48N can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 092661-IRFZ48N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 81nC @ 10V
Max Input Capacitance: 1970pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 32A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-IRFZ48N | 092661-IRFZ48N |
| Product Name | 55V 64A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48N |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 130000 milliwatts | 130000 milliwatts |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |