N-Channel 100V 59A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 017716-IRFS59N10DPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 59A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 2450pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 25 mOhm @ 35.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 59A D2PAK Product overview: IRFS59N10DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS59N10DPBF can be used for catalog matching and distributor lookup.
SMPS HEXFET POWER MOSFET
MOSFET N-CH 100V 59A D2PAK
MOSFET N-CH 100V 59A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFS59N10DPBF-ND | 017716-IRFS59N10DPBF | 278-IRFS59N10DPBF | IRFS59N10DPBF | IRFS59N10DPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS59N10DPBF | 100V 59A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | Tube | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| V(BR)DSS | 100 volts | 100 volts | |||
| PD | 3800 to 200000 milliwatts | 3800 milliwatts | 3800 milliwatts |