Infineon Technologies AG N Channel Mosfet, 55V, 53A To-220Ab; Channel Type Infineon IRFZ46NPBF.

Description
N CHANNEL MOSFET, 55V, 53A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:53A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 55V, 53A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:53A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IRFZ46NPBF is a HEXFET® N-channel MOSFET in a TO-220AB package, designed for high-efficiency switching applications. It has a drain-source voltage rating of 55 V and a continuous drain current of 53 A at 25°C. The device features a maximum on-resistance of 16.5 mΩ at VGS = 10 V and can operate at a junction temperature up to 175°C. It is fully avalanche rated with a repetitive avalanche energy of 11 mJ and a peak diode recovery dv/dt of 5.0 V/ns. The gate-source threshold voltage ranges from 2.0 V to 4.0 V. The TO-220AB package provides low thermal resistance, with junction-to-case thermal resistance of 1.4 °C/W and junction-to-ambient of 62 °C/W. The device is lead-free and rated for industrial use.

Datasheet Summary
Powered by GS/AI

The IRFZ46NPBF is a HEXFET® N-channel MOSFET in a TO-220AB package, designed for high-efficiency switching applications. It has a drain-source voltage rating of 55 V and a continuous drain current of 53 A at 25°C. The device features a maximum on-resistance of 16.5 mΩ at VGS = 10 V and can operate at a junction temperature up to 175°C. It is fully avalanche rated with a repetitive avalanche energy of 11 mJ and a peak diode recovery dv/dt of 5.0 V/ns. The gate-source threshold voltage ranges from 2.0 V to 4.0 V. The TO-220AB package provides low thermal resistance, with junction-to-case thermal resistance of 1.4 °C/W and junction-to-ambient of 62 °C/W. The device is lead-free and rated for industrial use.

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 55V, 53A To-220Ab; Channel Type Infineon - 27AC6856 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 53A To-220Ab; Channel Type Infineon
27AC6856
N Channel Mosfet, 55V, 53A To-220Ab; Channel Type Infineon 27AC6856
N CHANNEL MOSFET, 55V, 53A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:53A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 53A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:53A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 27AC6856
Product Name N Channel Mosfet, 55V, 53A To-220Ab; Channel Type Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
MOSFET Transistor - 285-060N10NS - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
MOSFETs - 1658325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK663R2-40C,118 - 1025177-BUK663R2-40C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 204000 milliwatts
View Details
4 suppliers