Infineon Technologies AG 600V 14A 38W IGBT Transistor IRG4BC10SD-S

Description
IGBT 600V 14A 38W D2PAK Product overview: IRG4BC10SD-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10SD-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 14A 38W D2PAK Product overview: IRG4BC10SD-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10SD-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 14A 38W IGBT Transistor
279-IRG4BC10SD-S
600V 14A 38W IGBT Transistor 279-IRG4BC10SD-S
IGBT 600V 14A 38W D2PAK Product overview: IRG4BC10SD-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10SD-S can be used for catalog matching and distributor lookup.

IGBT 600V 14A 38W D2PAK Product overview: IRG4BC10SD-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10SD-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4BC10SD-S-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC10SD-S-ND
Single IGBTs IRG4BC10SD-S-ND
IGBT 600V 14A 38W Surface Mount D2PAK

IGBT 600V 14A 38W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - Single - IRG4BC10SD-S - 1188215-IRG4BC10SD-S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC10SD-S
1188215-IRG4BC10SD-S
IGBTs - Single - IRG4BC10SD-S 1188215-IRG4BC10SD-S
Manufacturer: Infineon Technologies Win Source Part Number: 1188215-IRG4BC10SD-S Packaging: Tube Mounting Style: SMD Reverse Recovery Time (trr): 28ns Current - Collector Pulsed (Icm): 18A Switching Energy: 310μJ (on), 3.28mJ (off) Input Type: Standard Gate Charge: 15nC Test Condition: 480V, 8A, 100Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 38W Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 8A Td (on/off) at 25°C: 76ns/815ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188215-IRG4BC10SD-S
Packaging: Tube
Mounting Style: SMD
Reverse Recovery Time (trr): 28ns
Current - Collector Pulsed (Icm): 18A
Switching Energy: 310μJ (on), 3.28mJ (off)
Input Type: Standard
Gate Charge: 15nC
Test Condition: 480V, 8A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 38W
Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 8A
Td (on/off) at 25°C: 76ns/815ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC10SD-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC10SD-S
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC10SD-S
IGBT 600V 14A 38W D2PAK

IGBT 600V 14A 38W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC10SD-S IRG4BC10SD-S-ND 1188215-IRG4BC10SD-S IRG4BC10SD-S
Product Name 600V 14A 38W IGBT Transistor Single IGBTs IGBTs - Single - IRG4BC10SD-S Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data