Infineon Technologies AG Single IGBTs IRG4BC15UD

Description
IGBT 600V 14A 49W Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT 600V 14A 49W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4BC15UD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC15UD-ND
Single IGBTs IRG4BC15UD-ND
IGBT 600V 14A 49W Through Hole TO-220AB

IGBT 600V 14A 49W Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 14A 49W IGBT Transistor
279-IRG4BC15UD
600V 14A 49W IGBT Transistor 279-IRG4BC15UD
IGBT 600V 14A 49W TO220AB Product overview: IRG4BC15UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 49W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 49W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC15UD can be used for catalog matching and distributor lookup.

IGBT 600V 14A 49W TO220AB Product overview: IRG4BC15UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 49W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 49W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC15UD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC15UD - 1188218-IRG4BC15UD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC15UD
1188218-IRG4BC15UD
IGBTs - Single - IRG4BC15UD 1188218-IRG4BC15UD
Manufacturer: Infineon Technologies Win Source Part Number: 1188218-IRG4BC15UD Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 28ns Current - Collector Pulsed (Icm): 42A Switching Energy: 240μJ (on), 260μJ (off) Input Type: Standard Gate Charge: 23nC Test Condition: 480V, 7.8A, 75Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 49W Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 7.8A Td (on/off) at 25°C: 17ns/160ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188218-IRG4BC15UD
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 28ns
Current - Collector Pulsed (Icm): 42A
Switching Energy: 240μJ (on), 260μJ (off)
Input Type: Standard
Gate Charge: 23nC
Test Condition: 480V, 7.8A, 75Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 49W
Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 7.8A
Td (on/off) at 25°C: 17ns/160ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC15UD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC15UD
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC15UD
IGBT 600V 14A 49W TO220AB

IGBT 600V 14A 49W TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4BC15UD-ND 279-IRG4BC15UD 1188218-IRG4BC15UD IRG4BC15UD
Product Name Single IGBTs 600V 14A 49W IGBT Transistor IGBTs - Single - IRG4BC15UD Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data