Manufacturer: Infineon Technologies
Win Source Part Number: 016631-IRG4BC30KDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 67nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 28A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 56A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 16A
Total Switching Energy(Ets): 600μJ (on), 580μJ (off)
Turn-on and Turn-off delay time: 60ns/160ns
Testing Conditions: 480V, 16A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IGBT 600V 28A 100W TO220AB Product overview: IRG4BC30KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30KDPBF can be used for catalog matching and distributor lookup.
IGBT 600V 28A 100W Through Hole TO-220AB
600V ULTRAFAST 8-25 KHZ COPACK IGBT IN A TO-220AB PACKAGE
IGBT, 28A I(C), 600V V(BR)CES, N
IGBT 600V 28A 100W TO220AB
SINGLE IGBT, 600V, 28A; Continuous Collector Current:28A; Power Dissipation:100W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRG4 Series; MSL:- RoHS Compliant: Yes
IGBT 600V 28A 100W TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 016631-IRG4BC30KDPBF | 279-IRG4BC30KDPBF | IRG4BC30KDPBF-ND | 70017507 | IRG4BC30KDPBF | 63J7487 | IRG4BC30KDPBF |
| Product Name | IGBTs - Single - IRG4BC30KDPBF | 600V 28A 100W IGBT Transistor | Single IGBTs | 600V ULTRAFAST 8-25 KHZ COPACK IGBT IN A TO-220AB PACKAGE | Single IGBTs | Single Igbt, 600V, 28A; Continuous Collector Current Infineon | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.7 volts | 2.88 volts | |||||
| PD | 100000 milliwatts | 100000 milliwatts | 100000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |