3M IC & Component Sockets 8315-6000

Description
3M D Sub Socket, 8300 Series, 8315-6000
Request a Quote Datasheet
Description
3M D Sub Socket, 8300 Series, 8315-6000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
8315-6000
IC & Component Sockets 8315-6000
3M D Sub Socket, 8300 Series, 8315-6000

3M D Sub Socket, 8300 Series, 8315-6000

Buy Now
D-Sub Connector Assemblies - MFR15K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MFR15K-ND
D-Sub Connector Assemblies MFR15K-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8315-6000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8315-6000-ND
D-Sub Connector Assemblies 19-8315-6000-ND
CONN D-SUB RCPT 15POS PNL MT IDC

CONN D-SUB RCPT 15POS PNL MT IDC

Buy Now Datasheet
Connectors - 8315-6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
8315-6000
Connectors 8315-6000
8315-6000=15/DSUB/SK T/OP/30AVG

8315-6000=15/DSUB/SKT/OP/30AVG

Buy Now
CONN DSUB RCPT 15POS PNL MNT IDC - 2-8315-6000 - Utmel Electronic Limited
Hong Kong, China
CONN DSUB RCPT 15POS PNL MNT IDC
2-8315-6000
CONN DSUB RCPT 15POS PNL MNT IDC 2-8315-6000
CONN DSUB RCPT 15POS PNL MNT IDC

CONN DSUB RCPT 15POS PNL MNT IDC

Supplier's Site
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts 3M - 46F4831 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts 3M
46F4831
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts 3M 46F4831
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
De610012713 8315-6000=15/dsub/skt/op/30Avg/100Pak Rohs Compliant 3M - 31AC4912 - Newark, An Avnet Company
Chicago, IL, United States
De610012713 8315-6000=15/dsub/skt/op/30Avg/100Pak Rohs Compliant 3M
31AC4912
De610012713 8315-6000=15/dsub/skt/op/30Avg/100Pak Rohs Compliant 3M 31AC4912
DE610012713 8315-6000=15/DSUB/SK T/OP/30AVG/100PAK ROHS COMPLIANT: YES

DE610012713 8315-6000=15/DSUB/SKT/OP/30AVG/100PAK ROHS COMPLIANT: YES

Supplier's Site
Connector/Terminal/Pin - 32215764 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32215764
Connector/Terminal/Pin 32215764
(PRICE/EACH), D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DA; PRODUCT RANGE:8300 SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DA; PRODUCT RANGE:8300 SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold - 70114899 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold
70114899
D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold 70114899
8300 Series Socket Connectors, Housing Material Glass Filled Polyester, 1 A Current Rating Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 15 position, Socket version, open end cover, through hole mounting

8300 Series Socket Connectors, Housing Material Glass Filled Polyester, 1 A Current Rating

  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    15 position, Socket version, open end cover, through hole mounting
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8315-6000 MFR15K-ND 8315-6000 2-8315-6000 46F4831 31AC4912 32215764 70114899
Product Name IC & Component Sockets D-Sub Connector Assemblies Connectors CONN DSUB RCPT 15POS PNL MNT IDC D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts 3M De610012713 8315-6000=15/dsub/skt/op/30Avg/100Pak Rohs Compliant 3M Connector/Terminal/Pin D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel
Current Rating 1.0 amps 1.0 amps 1.0 amps
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details