Cinch Connectivity Solutions D-Sub Connectors DB25S

Description
DSUB 25 F SOD G ZINC
Request a Quote Datasheet
Description
DSUB 25 F SOD G ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DB25S
D-Sub Connectors DB25S
DSUB 25 F SOD G ZINC

DSUB 25 F SOD G ZINC

Buy Now
 - Cinch Connector Div. DB25S - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F SOD GF ZINC

DSUB 25F SOD GF ZINC

Buy Now
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Cinch Connectivity Solutions - 43F206 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Cinch Connectivity Solutions
43F206
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Cinch Connectivity Solutions 43F206
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Basic D Series; Connector Body Material:Metal Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Basic D Series; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 4747726 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4747726
Connector/Terminal/Pin 4747726
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE, NO. OF CONTACTS:25CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DB, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE, NO. OF CONTACTS:25CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DB, PRODUCT RANGE:BASIC D SERIES, CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DB25S Cinch Connector Div. DB25S 43F206 4747726
Product Name D-Sub Connectors D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Cinch Connectivity Solutions Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data