Multicomp, Inc. Connector/Terminal/Pin MCD8B25MC-KIT

Description
D SUB CONNECTOR KIT, PLUG, 25 POSITION, CRIMP; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB CONNECTOR KIT, PLUG, 25 POSITION, CRIMP; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 39111857 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
39111857
Connector/Terminal/Pin 39111857
D SUB CONNECTOR KIT, PLUG, 25 POSITION, CRIMP; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR KIT, PLUG, 25 POSITION, CRIMP; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 39111857
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details