3M Connectors Miscellaneous 8325-6000

Description
7100088240 UU004887368 25/DSUB/SKT/OP/30AVG
Request a Quote Datasheet
Description
7100088240 UU004887368 25/DSUB/SKT/OP/30AVG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 8325-6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
8325-6000
Connectors Miscellaneous 8325-6000
7100088240 UU004887368 25/DSUB/SKT/OP/30AVG

7100088240 UU004887368 25/DSUB/SKT/OP/30AVG

Buy Now
D-Sub Connector Assemblies - MFR25K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MFR25K-ND
D-Sub Connector Assemblies MFR25K-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8325-6000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8325-6000-ND
D-Sub Connector Assemblies 19-8325-6000-ND
CONN D-SUB RCPT 25POS PNL MT IDC

CONN D-SUB RCPT 25POS PNL MT IDC

Buy Now Datasheet
D Sub Connectors - 8277542 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
8277542
D Sub Connectors 8277542
D-Sub Connector; Socket; IDC

D-Sub Connector; Socket; IDC

Supplier's Site
Swedesboro, NJ, United States
D-Sub Connectors
8325-6000
D-Sub Connectors 8325-6000
D-Sub Connectors

D-Sub Connectors

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
8325-6000
D-Sub Connectors 8325-6000
8325-6000

8325-6000

Buy Now
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts 3M - 46F4832 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts 3M
46F4832
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts 3M 46F4832
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:8300 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:8300 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
De610012788 8325-6000=25/dsub/skt/op/30Avg/100Pak Rohs Compliant 3M - 29AC1553 - Newark, An Avnet Company
Chicago, IL, United States
De610012788 8325-6000=25/dsub/skt/op/30Avg/100Pak Rohs Compliant 3M
29AC1553
De610012788 8325-6000=25/dsub/skt/op/30Avg/100Pak Rohs Compliant 3M 29AC1553
DE610012788 8325-6000=25/DSUB/SK T/OP/30AVG/100PAK ROHS COMPLIANT: YES

DE610012788 8325-6000=25/DSUB/SKT/OP/30AVG/100PAK ROHS COMPLIANT: YES

Supplier's Site
Connector/Terminal/Pin - 32215739 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32215739
Connector/Terminal/Pin 32215739
(PRICE/EACH), D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DB; PRODUCT RANGE:8300 SERIES; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DB; PRODUCT RANGE:8300 SERIES; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold - 70114900 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold
70114900
D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold 70114900
8300 Series Socket Connectors, Housing Material Glass Filled Polyester, 1 A Current Rating Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 25 position, Socket version, open end cover, through hole mounting

8300 Series Socket Connectors, Housing Material Glass Filled Polyester, 1 A Current Rating

  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    25 position, Socket version, open end cover, through hole mounting
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8325-6000 MFR25K-ND 8277542 8325-6000 46F4832 29AC1553 32215739 70114900
Product Name Connectors Miscellaneous D-Sub Connector Assemblies D Sub Connectors D-Sub Connectors D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts 3M De610012788 8325-6000=25/dsub/skt/op/30Avg/100Pak Rohs Compliant 3M Connector/Terminal/Pin D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Cable mount
Current Rating 1.0 amps 1.0 amps
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details