CENTER DUAL PORT D-SUB FEMALE OVER FEMALE
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
STACKED D SUB CONNECTOR, DUAL PORT, RECEPTACLE, 9 PIN RECEPTACLE, HOUSING/SHELL (4-40), THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Stacked D Sub Connector, Dual Port, 178 Series, DE, Receptacle, 9, DE, Receptacle RoHS Compliant: Yes
CONN D-SUB RCPT 9POS R/A SLDR
| Heilind Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 178-009-513R491 | 178-209FFE-ND | 97590137 | 40Y5104 | 38X3500 | 178-009-513R491 |
| Product Name | Connectors | D-Sub Connector Assemblies | Connector/Terminal/Pin | Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp | Stacked D Sub Connector, Dual Port, 178 Series, De, Receptacle, 9, De, Receptacle Rohs Compliant Norcomp | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Category | D-Sub Connector | |||||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | ||||
| Current Rating | 5.0 amps | 5.0 amps |