CONN D-SUB RCPT 9P R/A TERM BLK
D SUB CONNECTOR, STANDARD,RECEPTACLE,
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 5073-DGB9FT-ND | 19219639 |
| Product Name | D-Sub Connector Assemblies | Connector/Terminal/Pin |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 500 to 1000 volts |