HARTING Inc. of North America D-Sub Connectors 9670095615

Description
D-Sub Standard Connectors 9P MALE TRND S
Request a Quote Datasheet
Description
D-Sub Standard Connectors 9P MALE TRND S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670095615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670095615
D-Sub Connectors 09670095615
D-Sub Standard Connectors 9P MALE TRND S

D-Sub Standard Connectors 9P MALE TRND S

Buy Now
Connector, Std D Sub, Plug, 9 Position, Solder; No. Of Contacts Harting - 34C4078 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Std D Sub, Plug, 9 Position, Solder; No. Of Contacts Harting
34C4078
Connector, Std D Sub, Plug, 9 Position, Solder; No. Of Contacts Harting 34C4078
CONNECTOR, STD D SUB, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Standard Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

CONNECTOR, STD D SUB, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Standard Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 55612154 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
55612154
Connector/Terminal/Pin 55612154
CONNECTOR, STD D SUB, PLUG, 9 POSITION, SOLDER, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:D SUB STANDARD SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, STD D SUB, PLUG, 9 POSITION, SOLDER, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:D SUB STANDARD SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670095615 34C4078 55612154
Product Name D-Sub Connectors Connector, Std D Sub, Plug, 9 Position, Solder; No. Of Contacts Harting Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details