Multicomp, Inc. Connector/Terminal/Pin SPC15438

Description
D SUB COVER, SIZE DA, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; BODY COLOR:GREY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB COVER, SIZE DA, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; BODY COLOR:GREY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32371655 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32371655
Connector/Terminal/Pin 32371655
D SUB COVER, SIZE DA, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; BODY COLOR:GREY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB COVER, SIZE DA, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; BODY COLOR:GREY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32371655
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVM2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1341G3-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Fluid connector set - SASA-FW-A-32-TG12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details