9 Position D-Sub Receptacle, Female Sockets Connector
D-SUB STANDARD CONNECTOR, 9 POS, FEMALE, R/A THOUGH HOLE, BOARDLOCK, 4-40 SCREW LOCKS, GOLD. FREE 2 YEAR RADWELL WARRANTY
D Sub Connector, Right Angle, 182 Series, DE, Receptacle, 9, Steel, Through Hole RoHS Compliant: Yes
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182-109FE-ND | 182-009-213R561 | 101804658 | 67W2486 | 40Y5599 |
| Product Name | D-Sub Connector Assemblies | Connectors | Connector/Terminal/Pin | D Sub Connector, Right Angle, 182 Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Norcomp | D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole, Right Angle | ||||
| Current Rating | 5.0 amps |