Amphenol Corporation D-Subminiature DA15S065HTLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 15 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DA15S065HTLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 15 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DA15S065HTLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DA15S065HTLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DA15S065HTLF
D-Subminiature DA15S065HTLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 15 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DA15S065HTLF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 15 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DA15S065HTLF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - DA15S065HTLF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DA15S065HTLF-ND
D-Sub Connector Assemblies DA15S065HTLF-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DA15S065HTLF
D-Sub Connectors DA15S065HTLF
DA15S065HTLF-DSUB SIGNAL STC 15SOCKET

DA15S065HTLF-DSUB SIGNAL STC 15SOCKET

Buy Now
Connector/Terminal/Pin - 106845049 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
106845049
Connector/Terminal/Pin 106845049
DA15S065HTLF-DSUB SIGNAL STC 15SOCKET / BULK, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

DA15S065HTLF-DSUB SIGNAL STC 15SOCKET / BULK, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 68K3220 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
68K3220
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 68K3220
D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DA15S065HTLF DA15S065HTLF-ND DA15S065HTLF 106845049 68K3220
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Connector/Terminal/Pin D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details