15 Position D-Sub, High Density Plug, Male Pins Connector
HD D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:181 M Series; No. of Contacts:15Contacts;
D Sub Connector, Right Angle, NORCOMP - 181 Series, DE, Plug, 15, Steel, Through Hole RoHS Compliant: Yes
HD DSUB, PLUG, R/A, THT, 15WAY; PRODUCT RANGE:NORCOMP - M SERIES; CONNECTOR TYPE:HIGH DENSITY D SUB; SERIES:M-SERIES; NO. OF CONTACTS:15; D SUB SHELL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 181-M1541RMN-ND | 40Y5554 | 07W6412 | 43891833 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Connector, Plug, 15Pos; Gender Norcomp | D Sub Connector, Right Angle, Norcomp - 181 Series, De, Plug, 15, Steel, Through Hole Rohs Compliant Norcomp | Connector/Terminal/Pin |
| Category | D-Sub Connector | |||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | |||
| Current Rating | 5.0 amps |