UNICOM - CA Connector/Terminal/Pin DEM-45M

Description
ADAPTER, DE-9 PLUG-RJ45 JACK; INTER SERIES CONNECTOR A:D SUB; CONVERT FROM POSITIONS:9POSITIONS ; CONVERT FROM GENDER:PLUG; INTER SERIES CONNECTOR B:RJ45; CONVERT TO POSITIONS:8POSITIONS ; CONVERT TO GENDER:RECEPTACLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ADAPTER, DE-9 PLUG-RJ45 JACK; INTER SERIES CONNECTOR A:D SUB; CONVERT FROM POSITIONS:9POSITIONS ; CONVERT FROM GENDER:PLUG; INTER SERIES CONNECTOR B:RJ45; CONVERT TO POSITIONS:8POSITIONS ; CONVERT TO GENDER:RECEPTACLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 4874188 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4874188
Connector/Terminal/Pin 4874188
ADAPTER, DE-9 PLUG-RJ45 JACK; INTER SERIES CONNECTOR A:D SUB; CONVERT FROM POSITIONS:9POSITIONS ; CONVERT FROM GENDER:PLUG; INTER SERIES CONNECTOR B:RJ45; CONVERT TO POSITIONS:8POSITIONS ; CONVERT TO GENDER:RECEPTACLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADAPTER, DE-9 PLUG-RJ45 JACK; INTER SERIES CONNECTOR A:D SUB; CONVERT FROM POSITIONS:9POSITIONS; CONVERT FROM GENDER:PLUG; INTER SERIES CONNECTOR B:RJ45; CONVERT TO POSITIONS:8POSITIONS; CONVERT TO GENDER:RECEPTACLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 4874188
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
H Series: Mini Modular, High Density Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details