9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
STACKED D SUB CONNECTOR, PLUG/RCPT, 9POS; PRODUCT RANGE:189 SERIES; UPPER D SUB SHELL SIZE:DE; UPPER D SUB GENDER:PLUG; NO. OF CONTACTS UPPER D SUB:9CONTACTS; LOWER D SUB SHELL SIZE:DE; LOWER D SUB GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONN D-SUB PLUG/RCPT 9P R/A SLDR
Stacked D Sub Connector, Dual Port, 189 Series, DE, Plug, 9, DE, Receptacle RoHS Compliant: Yes
| DigiKey | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1009MFE-ND | 109710445 | 189-009-413R571 | 67W0560 |
| Product Name | D-Sub Connector Assemblies | Connector/Terminal/Pin | D-Sub Connector Assemblies | Stacked D Sub Connector, Dual Port, 189 Series, De, Plug, 9, De, Receptacle Rohs Compliant Norcomp |
| Category | D-Sub Connector | |||
| Connector Type | Plug, Male Pins; Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps | 5.0 amps |