HARTING Inc. of North America D-Sub Connectors 9562625813

Description
D-Sub High Density Connectors 26P MALE S
Request a Quote
Description
D-Sub High Density Connectors 26P MALE S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09562625813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09562625813
D-Sub Connectors 09562625813
D-Sub High Density Connectors 26P MALE S

D-Sub High Density Connectors 26P MALE S

Buy Now
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Harting - 44J4604 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Harting
44J4604
D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Harting 44J4604
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 21292192 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21292192
Connector/Terminal/Pin 21292192
D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; D SUB SHELL SIZE:DA; PRODUCT RANGE:HD SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:SOLDER; CONTACT MATERIAL:COPPER ALLOY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, STANDARD, 26 POSITION, PLUG; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; D SUB SHELL SIZE:DA; PRODUCT RANGE:HD SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION TYPE:SOLDER; CONTACT MATERIAL:COPPER ALLOY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09562625813 44J4604 21292192
Product Name D-Sub Connectors D Sub Connector, Standard, 26 Position, Plug; No. Of Contacts Harting Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data