CONN D-SUB PLG 50POS PNL MNT IDC
Win Source Part Number: 1033483-8250-6005
Category: Connectors, Interconnects>D-Sub Connectors
Series: 8250
Number of Positions: 50
Color: Gray
Features: Feed Through, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: IDC, Ribbon Cable
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 200
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Shell Size, Connector Layout: 5 (DD, D)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): SPC15318; 1658607-1; L717SDD50P; DD-50P-K87; DDM50P; DDMM50P; 096705056548250-6005
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4051
Mfr: 3M
Other Names: 5400745238,710008782
Base Product Number: 8250
D SUB CONNECTOR, MALE PIN, 50 POSITION, 3 ROW, PANEL MOUNT, 1 AMP, COPPER ALLOY CONTACT MATERIAL, -55 C TO 105 C OPERATING TEMPERATURE, GROUNDING INDENT. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, STANDARD, 50 POSITION, PLUG; No. of Contacts:50Contacts;
| DigiKey | Win Source Electronics | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19-8250-6005-ND | 1033483-8250-6005 | 32215689 | 70114458 | 46F4829 |
| Product Name | D-Sub Connector Assemblies | Connectors, Interconnects - D-Sub Connectors | Connector/Terminal/Pin | D Sub, plug, 50 position | D Sub Connector, Standard, 50 Position, Plug; No. Of Contacts 3M |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Mounting | Panel Mount | Panel Mount | |||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |