3M Centronics Connectors 10240-0210EC

Description
40 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
40 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MRB40A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MRB40A-ND
Centronics Connectors MRB40A-ND
40 Position Receptacle Connector Free Hanging (In-Line) IDC

40 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
10240-0210EC
D-Sub Connectors 10240-0210EC
3M Mini Delta Ribbon (MDR) Connectors,

3M Mini Delta Ribbon (MDR) Connectors,

Buy Now
Mini D-Sub Conn, Rcpt, 40Pos, Panel; No. Of Contacts 3M - 81H8124 - Newark, An Avnet Company
Chicago, IL, United States
Mini D-Sub Conn, Rcpt, 40Pos, Panel; No. Of Contacts 3M
81H8124
Mini D-Sub Conn, Rcpt, 40Pos, Panel; No. Of Contacts 3M 81H8124
MINI D-SUB CONN, RCPT, 40POS, PANEL; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D-SUB CONN, RCPT, 40POS, PANEL; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 86874238 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
86874238
Plug/Receptacle 86874238
(PRICE/EACH), MINI D-SUB CONN, RCPT, 40POS, PANEL; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:102 SERIES; CONTACT TERMINATION TYPE:IDC / IDT; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), MINI D-SUB CONN, RCPT, 40POS, PANEL; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:102 SERIES; CONTACT TERMINATION TYPE:IDC / IDT; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRB40A-ND 10240-0210EC 81H8124 86874238
Product Name Centronics Connectors D-Sub Connectors Mini D-Sub Conn, Rcpt, 40Pos, Panel; No. Of Contacts 3M Plug/Receptacle
Connector Type Centronics Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details