15 Position D-Sub, High Density Receptacle, Female Sockets Connector
D Sub Connector, 180 Series, DE, Receptacle, 15, Steel, Solder RoHS Compliant: Yes
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts;
HD D SUB CONNECTOR, RECEPTACLE, 15POS, NO. OF CONTACTS 15CONTACTS, GENDER RECEPTACLE, CONTACT TERMINATION TYPE SOLDER, D SUB SHELL SIZE DE, PRODUCT RANGE 180 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT MATERIAL BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 180-015-203L001 | T815FE-ND | 67W2466 | 62W5426 | 62135536 |
| Product Name | Connectors | D-Sub Connector Assemblies | D Sub Connector, 180 Series, De, Receptacle, 15, Steel, Solder Rohs Compliant Norcomp | Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp | Connector/Terminal/Pin |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |