HARTING Inc. of North America D-Sub Connectors 9661526615

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661526615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661526615
D-Sub Connectors 09661526615
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting - 17AC1009 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
17AC1009
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting 17AC1009
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 123583314 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
123583314
Connector/Terminal/Pin 123583314
D-SUB CONNECTOR, RECEPTACLE, 9POS, TH; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

D-SUB CONNECTOR, RECEPTACLE, 9POS, TH; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09661526615 17AC1009 123583314
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details