Multicomp, Inc. Connector/Terminal/Pin SPC15381

Description
D SUB COVER, SIZE DB, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:D SUB COVER; BODY COLOR:BLACK; CONNECTOR SHELL SIZE:DB; NO. OF POSITIONS:25 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB COVER, SIZE DB, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:D SUB COVER; BODY COLOR:BLACK; CONNECTOR SHELL SIZE:DB; NO. OF POSITIONS:25 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32371512 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32371512
Connector/Terminal/Pin 32371512
D SUB COVER, SIZE DB, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:D SUB COVER; BODY COLOR:BLACK; CONNECTOR SHELL SIZE:DB; NO. OF POSITIONS:25 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB COVER, SIZE DB, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; ACCESSORY TYPE:D SUB COVER; BODY COLOR:BLACK; CONNECTOR SHELL SIZE:DB; NO. OF POSITIONS:25 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32371512
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details