L-com, Inc. D-Sub Connector Assemblies DGB15MT1

Description
CONN D-SUB PLUG 15POS R/A
Request a Quote Datasheet
Description
CONN D-SUB PLUG 15POS R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5073-DGB15MT1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5073-DGB15MT1-ND
D-Sub Connector Assemblies 5073-DGB15MT1-ND
CONN D-SUB PLUG 15POS R/A

CONN D-SUB PLUG 15POS R/A

Buy Now Datasheet
D Sub Connectors - 671774 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
671774
D Sub Connectors 671774
L-Com DGB15MT1 D-Sub Connector

L-Com DGB15MT1 D-Sub Connector

Supplier's Site
Connector/Terminal/Pin - 32430256 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32430256
Connector/Terminal/Pin 32430256
D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DA; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DA; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5073-DGB15MT1-ND 671774 32430256
Product Name D-Sub Connector Assemblies D Sub Connectors Connector/Terminal/Pin
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 500 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A79643-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Current Rating 1.0 amps
View Details
PwrBlade ® - 51915-136LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers