TE Connectivity D-Sub, D-Shaped Connector Housings 745906-2

Description
Plug for Male Contacts Housing D-Sub Connector 9 Position
Request a Quote Datasheet
Description
Plug for Male Contacts Housing D-Sub Connector 9 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - A23415-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A23415-ND
D-Sub, D-Shaped Connector Housings A23415-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
D Sub Shell, Plug, Size 1, Steel; Connector Type Amp - Te Connectivity - 66F3064 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 1, Steel; Connector Type Amp - Te Connectivity
66F3064
D Sub Shell, Plug, Size 1, Steel; Connector Type Amp - Te Connectivity 66F3064
D SUB SHELL, PLUG, SIZE 1, STEEL; Connector Type:D Sub; Series:AMPLIMITE HDP-20; Connector Shell Size:1; Connector Body Material:Metal; Body Depth:0.422"; Body Material:Steel; Body Width:1.213"; Connector Type:D Sub RoHS Compliant: No

D SUB SHELL, PLUG, SIZE 1, STEEL; Connector Type:D Sub; Series:AMPLIMITE HDP-20; Connector Shell Size:1; Connector Body Material:Metal; Body Depth:0.422"; Body Material:Steel; Body Width:1.213"; Connector Type:D Sub RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 47442786 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
47442786
Connector/Terminal/Pin 47442786
D SUB SHELL, PLUG, SIZE 1, STEEL; CONNECTOR TYPE:D SUB; SERIES:AMPLIMITE HDP-20; CONNECTOR SHELL SIZE:1; CONNECTOR BODY MATERIAL:METAL; BODY DEPTH:0.422; BODY MATERIAL:STEEL; BODY WIDTH:1.213; CONNECTOR TYPE:D SUB ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

D SUB SHELL, PLUG, SIZE 1, STEEL; CONNECTOR TYPE:D SUB; SERIES:AMPLIMITE HDP-20; CONNECTOR SHELL SIZE:1; CONNECTOR BODY MATERIAL:METAL; BODY DEPTH:0.422; BODY MATERIAL:STEEL; BODY WIDTH:1.213; CONNECTOR TYPE:D SUB ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A23415-ND 66F3064 47442786
Product Name D-Sub, D-Shaped Connector Housings D Sub Shell, Plug, Size 1, Steel; Connector Type Amp - Te Connectivity Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
STAMPED PIN D-SubMINIATURE - 6E17HC50FBF100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers