NorComp Connectors I/O - Unreviewed 973-009-010R011

Description
Connectors I/O - Unreviewed
Request a Quote Datasheet
Description
Connectors I/O - Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Unreviewed - 973-009-010R011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
973-009-010R011
Connectors I/O - Unreviewed 973-009-010R011
Connectors I/O - Unreviewed

Connectors I/O - Unreviewed

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 973-09BPE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
973-09BPE-ND
D-Sub, D-Shaped Connector Backshells, Hoods 973-09BPE-ND
9 Position Two Piece Backshell Connector Black 180° Unshielded

9 Position Two Piece Backshell Connector Black 180° Unshielded

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 973-009-010R011 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
973-009-010R011
D-Sub, D-Shaped Connector Backshells, Hoods 973-009-010R011
CONN BACKSHELL 9POS 180DEG BLACK

CONN BACKSHELL 9POS 180DEG BLACK

Supplier's Site Datasheet
Connector/Terminal/Pin - 109684039 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109684039
Connector/Terminal/Pin 109684039
D SUB BACK SHELL, SIZE DE, ABS, PRODUCT RANGE 973 SERIES, D SUB SHELL SIZE DE, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

D SUB BACK SHELL, SIZE DE, ABS, PRODUCT RANGE 973 SERIES, D SUB SHELL SIZE DE, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 973-009-010R011 973-09BPE-ND 973-009-010R011 109684039
Product Name Connectors I/O - Unreviewed D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers