Multicomp, Inc. Connector/Terminal/Pin SPC19774

Description
D SUB GENDER CHANGER, 9FEMALE-9FEMALE, D SUB CONNECTOR A:STANDARD D SUB, CONVERT FROM GENDER:RECEPTACLE; CONVERT FROM POSITIONS:9POSITIONS ; D SUB CONNECTOR B:STANDARD D SUB,CONVERT TO GENDER:RECEPTACLE, CONTACT MATERIAL:BRASS. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB GENDER CHANGER, 9FEMALE-9FEMALE, D SUB CONNECTOR A:STANDARD D SUB, CONVERT FROM GENDER:RECEPTACLE; CONVERT FROM POSITIONS:9POSITIONS ; D SUB CONNECTOR B:STANDARD D SUB,CONVERT TO GENDER:RECEPTACLE, CONTACT MATERIAL:BRASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32367035 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32367035
Connector/Terminal/Pin 32367035
D SUB GENDER CHANGER, 9FEMALE-9FEMALE, D SUB CONNECTOR A:STANDARD D SUB, CONVERT FROM GENDER:RECEPTACLE; CONVERT FROM POSITIONS:9POSITIONS ; D SUB CONNECTOR B:STANDARD D SUB,CONVERT TO GENDER:RECEPTACLE, CONTACT MATERIAL:BRASS. FREE 2 YEAR RADWELL WARRANTY

D SUB GENDER CHANGER, 9FEMALE-9FEMALE, D SUB CONNECTOR A:STANDARD D SUB, CONVERT FROM GENDER:RECEPTACLE; CONVERT FROM POSITIONS:9POSITIONS; D SUB CONNECTOR B:STANDARD D SUB,CONVERT TO GENDER:RECEPTACLE, CONTACT MATERIAL:BRASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gender Changers
Product Number 32367035
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data