NorComp D-Sub, D-Shaped Connector Backshells, Hoods 979-050-030R121

Description
50 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet
Description
50 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - 950ZE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
950ZE-ND
D-Sub, D-Shaped Connector Backshells, Hoods 950ZE-ND
50 Position Two Piece Backshell Connector Silver 180° Shielded

50 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connector/Terminal/Pin - 100760273 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
100760273
Connector/Terminal/Pin 100760273
D SUB BACK SHELL, SIZE DD, ZINC ALLOY, PRODUCT RANGE 979 SERIES, D SUB SHELL SIZE DD, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ZINC ALLOY BODY, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

D SUB BACK SHELL, SIZE DD, ZINC ALLOY, PRODUCT RANGE 979 SERIES, D SUB SHELL SIZE DD, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ZINC ALLOY BODY, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 950ZE-ND 100760273
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers