HARTING Inc. of North America D-Sub Connectors 9661127602

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661127602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661127602
D-Sub Connectors 09661127602
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
Connector/Terminal/Pin - 89167927 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
89167927
Connector/Terminal/Pin 89167927
D-SUB CONN, RCPT, 9POS, TH; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; D SUB SHELL SIZE:DE; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT TERMINATION TYPE:THROUGH HOLE; CONTACT MATERIAL:COPPER ALLOY; CONTACT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D-SUB CONN, RCPT, 9POS, TH; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; D SUB SHELL SIZE:DE; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT TERMINATION TYPE:THROUGH HOLE; CONTACT MATERIAL:COPPER ALLOY; CONTACT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,r Angle Pc Tail Terminal,#4-40 Rohs Compliant Harting - 93C7124 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,r Angle Pc Tail Terminal,#4-40 Rohs Compliant Harting
93C7124
Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,r Angle Pc Tail Terminal,#4-40 Rohs Compliant Harting 93C7124
Connector,D-Shell,PC B Mount,PLUG,9 Contacts,SKT,0.108 Pitch,R ANGLE PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Connector,D-Shell,PCB Mount,PLUG,9 Contacts,SKT,0.108 Pitch,R ANGLE PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09661127602 89167927 93C7124
Product Name D-Sub Connectors Connector/Terminal/Pin Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,r Angle Pc Tail Terminal,#4-40 Rohs Compliant Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers