Newark, An Avnet Company Connector/Terminal/Pin SPC15367

Description
DISCONTINUED BY MANUFACTURER, STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:HIGH-DENSITY D SUB; NO. OF CONTACTS:15; D SUB SHELL SIZE:DE; GENDER:RECEPTACLE; CONTACT TERMINATION:. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:HIGH-DENSITY D SUB; NO. OF CONTACTS:15; D SUB SHELL SIZE:DE; GENDER:RECEPTACLE; CONTACT TERMINATION:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 18753298 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18753298
Connector/Terminal/Pin 18753298
DISCONTINUED BY MANUFACTURER, STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:HIGH-DENSITY D SUB; NO. OF CONTACTS:15; D SUB SHELL SIZE:DE; GENDER:RECEPTACLE; CONTACT TERMINATION:. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:HIGH-DENSITY D SUB; NO. OF CONTACTS:15; D SUB SHELL SIZE:DE; GENDER:RECEPTACLE; CONTACT TERMINATION:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 18753298
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers