15 Position D-Sub, High Density Plug, Male Pins Connector
5749768-1 - HD-22 PLUG 15P RA 30 DPLX BDLK/FFSCRL
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG, NO. OF CONTACTS:15CONTACTS,
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121377-ND | 76AC9308 | 19159329 |
| Product Name | D-Sub Connector Assemblies | 5749768-1 - Hd-22 Plug 15P Ra 30 Dplx Bdlk/ffscrl Amp - Te Connectivity | Connector/Terminal/Pin |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 125 volts |