Multicomp, Inc. Connector/Terminal/Pin MC001563

Description
D SUB COVER, 180DEG, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB COVER, 180DEG, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 100704240 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
100704240
Connector/Terminal/Pin 100704240
D SUB COVER, 180DEG, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB COVER, 180DEG, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 100704240
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1227-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Coaxial Adapters - NAM2M2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Connector/Terminal/Pin - 45073954 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 24 volts
View Details