Radwell International Connector/Terminal/Pin 61866261

Description
D SUB HOOD, SIZE DA, ZINC; PRODUCT RANGE:MHD45ZK SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90; CONNECTOR BODY MATERIAL:ZINC BODY; ACCESSORY TYPE:SIDE ENTRY HOOD; CONNECTOR SHELL SIZE:DA; EXTERNAL DEPTH:14.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB HOOD, SIZE DA, ZINC; PRODUCT RANGE:MHD45ZK SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90; CONNECTOR BODY MATERIAL:ZINC BODY; ACCESSORY TYPE:SIDE ENTRY HOOD; CONNECTOR SHELL SIZE:DA; EXTERNAL DEPTH:14.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 61866261 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
61866261
Connector/Terminal/Pin 61866261
D SUB HOOD, SIZE DA, ZINC; PRODUCT RANGE:MHD45ZK SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90; CONNECTOR BODY MATERIAL:ZINC BODY; ACCESSORY TYPE:SIDE ENTRY HOOD; CONNECTOR SHELL SIZE:DA; EXTERNAL DEPTH:14.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB HOOD, SIZE DA, ZINC; PRODUCT RANGE:MHD45ZK SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90; CONNECTOR BODY MATERIAL:ZINC BODY; ACCESSORY TYPE:SIDE ENTRY HOOD; CONNECTOR SHELL SIZE:DA; EXTERNAL DEPTH:14.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 61866261
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details