Multicomp, Inc. Connector/Terminal/Pin SPC15458

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DE; PRODUCT RANGE:STAMPED CONTACTS SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONNECTOR TYPE:D SUBROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DE; PRODUCT RANGE:STAMPED CONTACTS SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONNECTOR TYPE:D SUBROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32371761 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32371761
Connector/Terminal/Pin 32371761
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DE; PRODUCT RANGE:STAMPED CONTACTS SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONNECTOR TYPE:D SUBROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DE; PRODUCT RANGE:STAMPED CONTACTS SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONNECTOR TYPE:D SUBROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32371761
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data